Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 TLE6250GV33XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936749-TLE6250GV33XU MA1 Features: 1/1 Transceiver Half CANbus PG-DSO-8 Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLE6250 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE6250GV33XUMA1TR, TLE6250GV33INTRINTR- ND, TLE6250G V33, TLE6250GV33INTR-ND, TLE6250GV33INTRINTR, TLE6250GV33T, TLE6250GV33, TLE6250GV33INTRINCT- ND, TLE6250GV33INTR, TLE6250GV33XT, TLE6250GV33INCT-ND, TLE6250GV33INCT, SP000382100, TLE6250GV33INDKR-ND, TLE6250GV33INTRINDKR -ND, TLE6250GV33XUMA1CT, TLE6250GV33NT, TLE6250GV33INDKR, TLE6250GV33INTRINCT, TLE6250GV33INTRINDKR , TLE6250GV33T-ND, TLE6250GV33XUMA1DKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936749-TLE6250GV33XU MA1 Features: 1/1 Transceiver Half CANbus PG-DSO-8 Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLE6250 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE6250GV33XUMA1TR, TLE6250GV33INTRINTR- ND, TLE6250G V33, TLE6250GV33INTR-ND, TLE6250GV33INTRINTR, TLE6250GV33T, TLE6250GV33, TLE6250GV33INTRINCT- ND, TLE6250GV33INTR, TLE6250GV33XT, TLE6250GV33INCT-ND, TLE6250GV33INCT, SP000382100, TLE6250GV33INDKR-ND, TLE6250GV33INTRINDKR -ND, TLE6250GV33XUMA1CT, TLE6250GV33NT, TLE6250GV33INDKR, TLE6250GV33INTRINCT, TLE6250GV33INTRINDKR , TLE6250GV33T-ND, TLE6250GV33XUMA1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 - 936749-TLE6250GV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1
936749-TLE6250GV33XUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 936749-TLE6250GV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936749-TLE6250GV33XU MA1 Features: 1/1 Transceiver Half CANbus PG-DSO-8 Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLE6250 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE6250GV33XUMA1TR, TLE6250GV33INTRINTR- ND, TLE6250G V33, TLE6250GV33INTR-ND, TLE6250GV33INTRINTR, TLE6250GV33T, TLE6250GV33, TLE6250GV33INTRINCT- ND, TLE6250GV33INTR, TLE6250GV33XT, TLE6250GV33INCT-ND, TLE6250GV33INCT, SP000382100, TLE6250GV33INDKR-ND, TLE6250GV33INTRINDKR -ND, TLE6250GV33XUMA1CT, TLE6250GV33NT, TLE6250GV33INDKR, TLE6250GV33INTRINCT, TLE6250GV33INTRINDKR , TLE6250GV33T-ND, TLE6250GV33XUMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 936749-TLE6250GV33XUMA1
Features: 1/1 Transceiver Half CANbus PG-DSO-8
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TLE6250
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE6250GV33XUMA1TR, TLE6250GV33INTRINTR-ND, TLE6250G V33, TLE6250GV33INTR-ND, TLE6250GV33INTRINTR, TLE6250GV33T, TLE6250GV33, TLE6250GV33INTRINCT-ND, TLE6250GV33INTR, TLE6250GV33XT, TLE6250GV33INCT-ND, TLE6250GV33INCT, SP000382100, TLE6250GV33INDKR-ND, TLE6250GV33INTRINDKR-ND, TLE6250GV33XUMA1CT, TLE6250GV33NT, TLE6250GV33INDKR, TLE6250GV33INTRINCT, TLE6250GV33INTRINDKR, TLE6250GV33T-ND, TLE6250GV33XUMA1DKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE6250GV33XUMA1
Drivers, Receivers, Transceivers TLE6250GV33XUMA1
1/1 Transceiver Half CANbus PG-DSO-8

1/1 Transceiver Half CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 936749-TLE6250GV33XUMA1 TLE6250GV33XUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GV33XUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details