Manufacturer: Infineon Technologies
Win Source Part Number: 217905-TLE6244X
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 18
Voltage - Load: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-MQFP-64
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 MQFP64
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TLE6244XAUMA1 | TLE6244XAUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6244XAUMA1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 4.5 V to 5.5 V |