Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE6240GPAUMA1

Description
Win Source Part Number: 1253255-TLE6240GPAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 16 Output Configuration: Low Side Voltage - Load: 45V (Max) Rds On (Typ): 300mOhm, 350mOhm, 1Ohm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-48 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6240GPAUMA1CT,TLE 6240GPDKR,TLE6240GPT ,TLE6240GPAUMA1DKR,T LE6240GPCUMA1,TLE624 0GPDKR,TLE6240GP,TLE 6240GPTR,TLE6240GPTR ,TLE6240GPCT,TLE6240 GP,TLE6240GPAUMA1TR, SP000627670,TLE6240G PT,TLE6240GPCT Base Product Number: TLE6240 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1253255-TLE6240GPAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 16 Output Configuration: Low Side Voltage - Load: 45V (Max) Rds On (Typ): 300mOhm, 350mOhm, 1Ohm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-48 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6240GPAUMA1CT,TLE 6240GPDKR,TLE6240GPT ,TLE6240GPAUMA1DKR,T LE6240GPCUMA1,TLE624 0GPDKR,TLE6240GP,TLE 6240GPTR,TLE6240GPTR ,TLE6240GPCT,TLE6240 GP,TLE6240GPAUMA1TR, SP000627670,TLE6240G PT,TLE6240GPCT Base Product Number: TLE6240 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253255-TLE6240GPAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253255-TLE6240GPAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253255-TLE6240GPAUMA1
Win Source Part Number: 1253255-TLE6240GPAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 16 Output Configuration: Low Side Voltage - Load: 45V (Max) Rds On (Typ): 300mOhm, 350mOhm, 1Ohm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-48 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6240GPAUMA1CT,TLE 6240GPDKR,TLE6240GPT ,TLE6240GPAUMA1DKR,T LE6240GPCUMA1,TLE624 0GPDKR,TLE6240GP,TLE 6240GPTR,TLE6240GPTR ,TLE6240GPCT,TLE6240 GP,TLE6240GPAUMA1TR, SP000627670,TLE6240G PT,TLE6240GPCT Base Product Number: TLE6240 Product Status: Not For New Designs

Win Source Part Number: 1253255-TLE6240GPAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 16
Output Configuration: Low Side
Voltage - Load: 45V (Max)
Rds On (Typ): 300mOhm, 350mOhm, 1Ohm
Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-48
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 5A991B1
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE6240GPAUMA1CT,TLE6240GPDKR,TLE6240GPT,TLE6240GPAUMA1DKR,TLE6240GPCUMA1,TLE6240GPDKR,TLE6240GP,TLE6240GPTR,TLE6240GPTR,TLE6240GPCT,TLE6240GP,TLE6240GPAUMA1TR,SP000627670,TLE6240GPT,TLE6240GPCT
Base Product Number: TLE6240
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253255-TLE6240GPAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers