Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6240GP TLE6240GP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032805-TLE6240GP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 16 Voltage - Load: 45V (Max) Rds On (Typ): 300 mOhm, 350 mOhm, 1 Ohm Family Name: TLE6240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TLE6240GPNT; TLE6240GPT; TLE6240GPXT; Introduction Date: August 26, 2002 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032805-TLE6240GP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 16 Voltage - Load: 45V (Max) Rds On (Typ): 300 mOhm, 350 mOhm, 1 Ohm Family Name: TLE6240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TLE6240GPNT; TLE6240GPT; TLE6240GPXT; Introduction Date: August 26, 2002 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6240GP - TLE6240GP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6240GP
TLE6240GP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6240GP TLE6240GP
Manufacturer: Infineon Technologies Win Source Part Number: 032805-TLE6240GP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 16 Voltage - Load: 45V (Max) Rds On (Typ): 300 mOhm, 350 mOhm, 1 Ohm Family Name: TLE6240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TLE6240GPNT; TLE6240GPT; TLE6240GPXT; Introduction Date: August 26, 2002 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 032805-TLE6240GP
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 16
Voltage - Load: 45V (Max)
Rds On (Typ): 300 mOhm, 350 mOhm, 1 Ohm
Family Name: TLE6240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TLE6240GPNT; TLE6240GPT; TLE6240GPXT;
Introduction Date: August 26, 2002
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE6240GP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6240GP
Voltage 45V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details