Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TLE6232GPAUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1320379-TLE6232GPAUM A2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 800 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 550mA, 1.1A Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 250mOhm, 450mOhm Supplier Device Package: PG-DSO-36-48 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000691110,TLE6232G PT-ND,TLE6232GPTR,TL E6232GPT,TLE6232GPXT ,TLE6232GP,TLE6232GP CT,TLE6232GPDKR-ND,2 156-TLE6232GPAUMA2,T LE6232GPCUMA1,TLE623 2GPAUMA2TR,TLE6232GP -ND,TLE6232GPTR-ND,T LE6232GPAUMA2CT,TLE6 232GPCT-ND,SP0003088 75,TLE6232GPDKR,IFEI NFTLE6232GPAUMA2,TLE 6232GPAUMA2DKR Base Product Number: TLE6232 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1320379-TLE6232GPAUM A2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 800 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 550mA, 1.1A Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 250mOhm, 450mOhm Supplier Device Package: PG-DSO-36-48 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000691110,TLE6232G PT-ND,TLE6232GPTR,TL E6232GPT,TLE6232GPXT ,TLE6232GP,TLE6232GP CT,TLE6232GPDKR-ND,2 156-TLE6232GPAUMA2,T LE6232GPCUMA1,TLE623 2GPAUMA2TR,TLE6232GP -ND,TLE6232GPTR-ND,T LE6232GPAUMA2CT,TLE6 232GPCT-ND,SP0003088 75,TLE6232GPDKR,IFEI NFTLE6232GPAUMA2,TLE 6232GPAUMA2DKR Base Product Number: TLE6232 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320379-TLE6232GPAUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320379-TLE6232GPAUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320379-TLE6232GPAUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1320379-TLE6232GPAUM A2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 800 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 550mA, 1.1A Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 250mOhm, 450mOhm Supplier Device Package: PG-DSO-36-48 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000691110,TLE6232G PT-ND,TLE6232GPTR,TL E6232GPT,TLE6232GPXT ,TLE6232GP,TLE6232GP CT,TLE6232GPDKR-ND,2 156-TLE6232GPAUMA2,T LE6232GPCUMA1,TLE623 2GPAUMA2TR,TLE6232GP -ND,TLE6232GPTR-ND,T LE6232GPAUMA2CT,TLE6 232GPCT-ND,SP0003088 75,TLE6232GPDKR,IFEI NFTLE6232GPAUMA2,TLE 6232GPAUMA2DKR Base Product Number: TLE6232 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1320379-TLE6232GPAUMA2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Status Flag
Standard Package: 800
Mounting: Surface Mount
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 6
Current - Output (Max): 550mA, 1.1A
Output Configuration: Low Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 250mOhm, 450mOhm
Supplier Device Package: PG-DSO-36-48
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000691110,TLE6232GPT-ND,TLE6232GPTR,TLE6232GPT,TLE6232GPXT,TLE6232GP,TLE6232GPCT,TLE6232GPDKR-ND,2156-TLE6232GPAUMA2,TLE6232GPCUMA1,TLE6232GPAUMA2TR,TLE6232GP-ND,TLE6232GPTR-ND,TLE6232GPAUMA2CT,TLE6232GPCT-ND,SP000308875,TLE6232GPDKR,IFEINFTLE6232GPAUMA2,TLE6232GPAUMA2DKR
Base Product Number: TLE6232
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320379-TLE6232GPAUMA2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details