Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE6230GPAUMA1

Description
Win Source Part Number: 975710-TLE6230GPAUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6230GPTR,TLE6230G PDKR,TLE6230GPT,TLE6 230GPT-ND,SP00069111 4,TLE6230GPCUMA1,215 6-TLE6230GPAUMA1,TLE 6230GPAUMA1CT,TLE623 0GP-ND,TLE6230GPCT,T LE6230GPDKR-ND,TLE62 30GPCT-ND,TLE6230GPA UMA1DKR,IFEINFTLE623 0GPAUMA1,TLE6230GP,T LE6230GPTR-ND,TLE623 0GPAUMA1TR Base Product Number: TLE6230 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975710-TLE6230GPAUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6230GPTR,TLE6230G PDKR,TLE6230GPT,TLE6 230GPT-ND,SP00069111 4,TLE6230GPCUMA1,215 6-TLE6230GPAUMA1,TLE 6230GPAUMA1CT,TLE623 0GP-ND,TLE6230GPCT,T LE6230GPDKR-ND,TLE62 30GPCT-ND,TLE6230GPA UMA1DKR,IFEINFTLE623 0GPAUMA1,TLE6230GP,T LE6230GPTR-ND,TLE623 0GPAUMA1TR Base Product Number: TLE6230 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 975710-TLE6230GPAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
975710-TLE6230GPAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 975710-TLE6230GPAUMA1
Win Source Part Number: 975710-TLE6230GPAUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6230GPTR,TLE6230G PDKR,TLE6230GPT,TLE6 230GPT-ND,SP00069111 4,TLE6230GPCUMA1,215 6-TLE6230GPAUMA1,TLE 6230GPAUMA1CT,TLE623 0GP-ND,TLE6230GPCT,T LE6230GPDKR-ND,TLE62 30GPCT-ND,TLE6230GPA UMA1DKR,IFEINFTLE623 0GPAUMA1,TLE6230GP,T LE6230GPTR-ND,TLE623 0GPAUMA1TR Base Product Number: TLE6230 Product Status: Obsolete

Win Source Part Number: 975710-TLE6230GPAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 800mOhm
Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-12
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE6230GPTR,TLE6230GPDKR,TLE6230GPT,TLE6230GPT-ND,SP000691114,TLE6230GPCUMA1,2156-TLE6230GPAUMA1,TLE6230GPAUMA1CT,TLE6230GP-ND,TLE6230GPCT,TLE6230GPDKR-ND,TLE6230GPCT-ND,TLE6230GPAUMA1DKR,IFEINFTLE6230GPAUMA1,TLE6230GP,TLE6230GPTR-ND,TLE6230GPAUMA1TR
Base Product Number: TLE6230
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 975710-TLE6230GPAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details