Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6230GP TLE6230GP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032803-TLE6230GP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-36 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032803-TLE6230GP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-36 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6230GP
TLE6230GP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6230GP TLE6230GP
Manufacturer: Infineon Technologies Win Source Part Number: 032803-TLE6230GP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-36 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032803-TLE6230GP
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-36
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE6230GP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6230GP
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details