Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6220GP TLE6220GP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032801-TLE6220GP Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 320 mOhm Family Name: TLE6220GP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Alternative Parts (Cross-Reference): TLE6220GPNT ; TLE6220GPXT; TLE6220GPT; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032801-TLE6220GP Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 320 mOhm Family Name: TLE6220GP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Alternative Parts (Cross-Reference): TLE6220GPNT ; TLE6220GPXT; TLE6220GPT; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6220GP - TLE6220GP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6220GP
TLE6220GP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6220GP TLE6220GP
Manufacturer: Infineon Technologies Win Source Part Number: 032801-TLE6220GP Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 320 mOhm Family Name: TLE6220GP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Alternative Parts (Cross-Reference): TLE6220GPNT ; TLE6220GPXT; TLE6220GPT; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032801-TLE6220GP
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 320 mOhm
Family Name: TLE6220GP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-37
Alternative Parts (Cross-Reference): TLE6220GPNT ; TLE6220GPXT; TLE6220GPT;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE6220GP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6220GP
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 1617256 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type g - british
View Details