Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6217GAUMA1 TLE6217GAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108731-TLE6217GAUMA 1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A, 5A Voltage - Load: 4.8 V to 32 V Rds On (Typ): 200 mOhm, 350 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108731-TLE6217GAUMA 1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A, 5A Voltage - Load: 4.8 V to 32 V Rds On (Typ): 200 mOhm, 350 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6217GAUMA1 - TLE6217GAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6217GAUMA1
TLE6217GAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6217GAUMA1 TLE6217GAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108731-TLE6217GAUMA 1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A, 5A Voltage - Load: 4.8 V to 32 V Rds On (Typ): 200 mOhm, 350 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108731-TLE6217GAUMA1
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3A, 5A
Voltage - Load: 4.8 V to 32 V
Rds On (Typ): 200 mOhm, 350 mOhm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-37
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE6217GAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE6217GAUMA1
PMIC - Power Distribution Switches, Load Drivers TLE6217GAUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-20

IC PWR SWITCH N-CHAN 1:1 DSO-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE6217GAUMA1 TLE6217GAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6217GAUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.8 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details