Infineon Technologies AG Position Sensors - Angle, Linear Position Measuring - TLE5011 TLE5011

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052191-TLE5011 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5011 Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): AS5601-ASOT; AS5601-ASOM; ; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052191-TLE5011 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5011 Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): AS5601-ASOT; AS5601-ASOM; ; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - TLE5011 - 052191-TLE5011 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5011
052191-TLE5011
Position Sensors - Angle, Linear Position Measuring - TLE5011 052191-TLE5011
Manufacturer: Infineon Technologies Win Source Part Number: 052191-TLE5011 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5011 Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): AS5601-ASOT; AS5601-ASOM; ; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052191-TLE5011
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output: Wheatstone Bridge
Actuator Type: External Magnet Not Included
For Measuring: Angle
Family Name: TLE5011
Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): AS5601-ASOT; AS5601-ASOM; ;
Introduction Date: January 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 052191-TLE5011
Product Name Position Sensors - Angle, Linear Position Measuring - TLE5011
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details