Infineon Technologies AG Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon TLE4998C3XALA1

Description
HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon - 18AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon
18AC0650
Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon 18AC0650
HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 18AC0650
Product Name Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-ATS17501PSGATN-VDFUYJ-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers