Infineon Technologies AG Hall Effect Sensors TLE4966V1GHTSA1

Description
Infineon TLE4966V1GHTSA1
Request a Quote Datasheet
Description
Infineon TLE4966V1GHTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensors - 2442287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
2442287
Hall Effect Sensors 2442287
Infineon TLE4966V1GHTSA1

Infineon TLE4966V1GHTSA1

Supplier's Site
Hall Effect Sensors - 2442287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
2442287P
Hall Effect Sensors 2442287P
Infineon TLE4966V1GHTSA1

Infineon TLE4966V1GHTSA1

Supplier's Site
Hall Effect Sensors - 2442286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
2442286
Hall Effect Sensors 2442286
Infineon TLE4966V1GHTSA1

Infineon TLE4966V1GHTSA1

Supplier's Site
Switches (Solid State) - 448-TLE4966V1GHTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
448-TLE4966V1GHTSA1CT-ND
Switches (Solid State) 448-TLE4966V1GHTSA1CT-ND
Digital Switch Latch Hall Effect PG-TSOP6-6-9

Digital Switch Latch Hall Effect PG-TSOP6-6-9

Buy Now Datasheet
Switches (Solid State) - 448-TLE4966V1GHTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
448-TLE4966V1GHTSA1TR-ND
Switches (Solid State) 448-TLE4966V1GHTSA1TR-ND
Digital Switch Latch Hall Effect PG-TSOP6-6-9

Digital Switch Latch Hall Effect PG-TSOP6-6-9

Buy Now Datasheet
Switches (Solid State) - 448-TLE4966V1GHTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
448-TLE4966V1GHTSA1DKR-ND
Switches (Solid State) 448-TLE4966V1GHTSA1DKR-ND
Digital Switch Latch Hall Effect PG-TSOP6-6-9

Digital Switch Latch Hall Effect PG-TSOP6-6-9

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2442287 448-TLE4966V1GHTSA1CT-ND
Product Name Hall Effect Sensors Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1222LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Proximity sensor - SMT-8M-A-PO-24V-E-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details