Infineon Technologies AG Connectors,Interconnects TLE49662GHTSA1

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: South Pole Sensing Range: 7.2mT Trip, 2mT Release Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Voltage - Supply: 3V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: South Pole Sensing Range: 7.2mT Trip, 2mT Release Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: South Pole Sensing Range: 7.2mT Trip, 2mT Release Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Voltage - Supply: 3V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Technology: Wirewound
Polarization: South Pole
Sensing Range: 7.2mT Trip, 2mT Release
Test Condition: 0°C ~ 70°C (-55°C ~ 125°C)
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details