Infineon Technologies AG Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Infineon TLE49642MXTSA1

Description
HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Infineon - 18AC0643 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Infineon
18AC0643
Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Infineon 18AC0643
HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 18AC0643
Product Name Hall Effect Sensor, Unipolar, Sot-23-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 015312520759-M - TE Connectivity
Specs
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details