Infineon Technologies AG Position, Proximity, Speed (Modules) TLE49595UHALA1

Description
Magnetic
Request a Quote Datasheet
Description
Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - TLE49595UHALA1TB-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
TLE49595UHALA1TB-ND
Position, Proximity, Speed (Modules) TLE49595UHALA1TB-ND
Magnetic

Magnetic

Buy Now Datasheet
Position, Proximity, Speed (Modules) - TLE49595UHALA1CT-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
TLE49595UHALA1CT-ND
Position, Proximity, Speed (Modules) TLE49595UHALA1CT-ND
Magnetic

Magnetic

Buy Now Datasheet
Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon - 10AH1315 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon
10AH1315
Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon 10AH1315
SENSOR, DIFF SPEED AND DIRECTION , SSO; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

SENSOR, DIFF SPEED AND DIRECTION , SSO; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number TLE49595UHALA1TB-ND 10AH1315
Product Name Position, Proximity, Speed (Modules) Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - 6850892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
View Details