Infineon Technologies AG Position, Proximity, Speed (Modules) TLE49595UFXHALA1

Description
Magnetic
Request a Quote Datasheet
Description
Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - TLE49595UFXHALA1TB-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
TLE49595UFXHALA1TB-ND
Position, Proximity, Speed (Modules) TLE49595UFXHALA1TB-ND
Magnetic

Magnetic

Buy Now Datasheet
Position, Proximity, Speed (Modules) - TLE49595UFXHALA1CT-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
TLE49595UFXHALA1CT-ND
Position, Proximity, Speed (Modules) TLE49595UFXHALA1CT-ND
Magnetic

Magnetic

Buy Now Datasheet
Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon - 10AH1314 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon
10AH1314
Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon 10AH1314
SENSOR, DIFF SPEED AND DIRECTION , SSO; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

SENSOR, DIFF SPEED AND DIRECTION , SSO; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number TLE49595UFXHALA1TB-ND 10AH1314
Product Name Position, Proximity, Speed (Modules) Sensor, Diff Speed And Direction , Sso; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
String Potentiometers - 04-0760-0409 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details