Infineon Technologies AG Switches (Solid State) TLE4953E0184HALA1

Description
Digital Switch Special Purpose Current Source, PWM Hall Effect PG-SSO-2-1
Request a Quote Datasheet
Description
Digital Switch Special Purpose Current Source, PWM Hall Effect PG-SSO-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 448-TLE4953E0184HALA1TB-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
448-TLE4953E0184HALA1TB-ND
Switches (Solid State) 448-TLE4953E0184HALA1TB-ND
Digital Switch Special Purpose Current Source, PWM Hall Effect PG-SSO-2-1

Digital Switch Special Purpose Current Source, PWM Hall Effect PG-SSO-2-1

Buy Now Datasheet
Switches (Solid State) - 448-TLE4953E0184HALA1CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
448-TLE4953E0184HALA1CT-ND
Switches (Solid State) 448-TLE4953E0184HALA1CT-ND
SPEED & CURRENT SENSORS PG-SSO-2

SPEED & CURRENT SENSORS PG-SSO-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 448-TLE4953E0184HALA1TB-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIEN-M30NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers
Series 9000 GP Sensor - 42GRL-9003-QD2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 3.25 inch (82.55 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details