Infineon Technologies AG Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon TLE493DW2B6A0HTSA1

Description
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon - 93AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon
93AC7335
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon 93AC7335
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 93AC7335
Product Name Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Angle, Linear Position Measuring - A1337LLETR-P-DD-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers