Infineon Technologies AG Hall Effect Sensor, Sso-4; Hall Effect Type Infineon TLE4922XINFHALA1

Description
HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Sso-4; Hall Effect Type Infineon - 33AC3320 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Sso-4; Hall Effect Type Infineon
33AC3320
Hall Effect Sensor, Sso-4; Hall Effect Type Infineon 33AC3320
HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes

HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 33AC3320
Product Name Hall Effect Sensor, Sso-4; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A31316LUCHTN-YZ-S-SE-10TR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
D5W Submersible LVDT Displacement Transducer - D5/300W - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details