IC REG LINEAR 5V 200MA PG-DSO-14
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14
IC REG LINEAR 5V 200MA PG-DSO-14
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, PDSO14
IC REG LINEAR 5V 200MA DSO14
IC REG LINEAR 5V 200MA DSO14
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 448-TLE4699GMXUMA1CT-ND | TLE4699GMXUMA1 | TLE4699GMXUMA1 | TLE4699GMXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; PG-DSO-14 | ||
| Special Features | Reverse Voltage Protection | Enable, Reset |