Infineon Technologies AG Linear Voltage Regulator; Output Type Infineon TLE4699EXUMA1

Description
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.3V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.3V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator; Output Type Infineon - 34AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator; Output Type Infineon
34AC2008
Linear Voltage Regulator; Output Type Infineon 34AC2008
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.3V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.3V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC2008
Product Name Linear Voltage Regulator; Output Type Infineon
Input Voltage 3.3 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details