Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-SSOP-14-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-SSOP-14-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-SSOP-14-EP
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, PDSO14
IC REG LIN 5V 200MA SSOP-14-EP Product overview: TLE4699EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4699EXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 796968-TLE4699EXUMA1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 200mA
Family Name: TLE4699
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 10mA
PSRR: 65dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: PG-SSOP-14-EP
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.35V @ 150mA
Alternative Parts (Cross-Reference): NCV4299APA50R2G; NCV8508D50R2; NCV8508D50; NCV4279D1G;
Introduction Date: November 30, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG LIN 5V 200MA SSOP-14-EP
IC REG LIN 5V 200MA SSOP-14-EP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4699EXUMA1TR-ND | TLE4699EXUMA1 | 776-TLE4699EXUMA1 | 796968-TLE4699EXUMA1 | TLE4699EXUMA1 | TLE4699EXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 200MA SSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4699EXUMA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; PG-SSOP-14 | Other; Tape & Reel (TR) | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Reset | Enable, Reset |