Fixed Positive LDO Regulator, 5V, 0.35V Dropout, PDSO14
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14
IC REG LINEAR 5V 200MA DSO14 Product overview: TLE4678GMXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4678GMXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 796967-TLE4678GMXUMA
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Current: 200mA
Family Name: TLE4678L
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-14
Alternative Parts (Cross-Reference): NCV8508D2T50; NCV8508D2T50R4; NCV4299D2R2G; NCV4269D2R2G;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 200MA DSO14
IC REG LINEAR 5V 200MA DSO14
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4678GMXUMA2 | 448-TLE4678GMXUMA2TR-ND | 776-TLE4678GMXUMA2 | 796967-TLE4678GMXUMA2 | TLE4678GMXUMA2 | TLE4678GMXUMA2 | TLE4678GMXUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4678GMXUMA2 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PG-DSO-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SO-14; SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | |||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reset, Watchdog |