Infineon Technologies AG Ldo, Aec-Q100, Fixed, 5V, 0.2A, Ssop-14; Output Type Infineon TLE4678ELXUMA2

Description
LDO, AEC-Q100, FIXED, 5V, 0.2A, SSOP-14; Output Type:Fixed; Input Voltage Min:5.07V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 0.2A, SSOP-14; Output Type:Fixed; Input Voltage Min:5.07V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 0.2A, Ssop-14; Output Type Infineon - 49AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 0.2A, Ssop-14; Output Type Infineon
49AC0825
Ldo, Aec-Q100, Fixed, 5V, 0.2A, Ssop-14; Output Type Infineon 49AC0825
LDO, AEC-Q100, FIXED, 5V, 0.2A, SSOP-14; Output Type:Fixed; Input Voltage Min:5.07V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 0.2A, SSOP-14; Output Type:Fixed; Input Voltage Min:5.07V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49AC0825
Product Name Ldo, Aec-Q100, Fixed, 5V, 0.2A, Ssop-14; Output Type Infineon
Input Voltage 5.07 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details