IC REG LIN 5V 200MA SSOP-14-EP Product overview: TLE4678ELXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4678ELXUMA2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-SSOP-14-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-SSOP-14-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-SSOP-14-EP
Win Source Part Number: 972516-TLE4678ELXUMA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 mA
Control Features: Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-EP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE4678ELXUMA2TR
Base Product Number: TLE4678
Voltage Dropout (Max): 0.35V @ 150mA
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN 5V 200MA SSOP-14-EP
IC REG LIN 5V 200MA SSOP-14-EP
IC REG LIN 5V 200MA SSOP-14-EP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4678ELXUMA2 | 2168402 | 2168403P | 448-TLE4678ELXUMA2TR-ND | 972516-TLE4678ELXUMA2 | TLE4678ELXUMA2 | TLE4678ELXUMA2 | TLE4678ELXUMA2 | TLE4678ELXUMA2 |
| Product Name | 5V 200MA SSOP Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; Pg-ssop | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; Tape & Reel | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||||
| Dropout Voltage | 0.1650 volts | 0.3500 volts | 0.3500 volts | 0.3500 volts |