Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4678EL TLE4678EL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 213008-TLE4678EL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Current: 200mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 213008-TLE4678EL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Current: 200mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4678EL - 213008-TLE4678EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4678EL
213008-TLE4678EL
PMIC - PMIC - Voltage Regulators - Linear - TLE4678EL 213008-TLE4678EL
Manufacturer: Infineon Technologies Win Source Part Number: 213008-TLE4678EL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Current: 200mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 213008-TLE4678EL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SSOP-14-EP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
699-TLE4678EL
LDO Voltage Regulator IC 699-TLE4678EL
LINEAR VOLTAGE REGULATOR Product overview: TLE4678EL from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4678EL can be used for catalog matching and distributor lookup.

LINEAR VOLTAGE REGULATOR Product overview: TLE4678EL from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4678EL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4678EL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4678EL
PMIC - Voltage Regulators - Linear TLE4678EL
IC REG LIN 5V 200MA SSOP-14-EP

IC REG LIN 5V 200MA SSOP-14-EP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4678EL - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4678EL
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4678EL
IC REG LIN 5V 200MA SSOP-14-EP

IC REG LIN 5V 200MA SSOP-14-EP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 213008-TLE4678EL 699-TLE4678EL TLE4678EL TLE4678EL
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4678EL LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive
Package Type SSOP; Other; PG-SSOP-14-EP Other; Reel - TR SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Life Cycle Stage Maturity; Active
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data