Manufacturer: Infineon Technologies
Win Source Part Number: 1108679-TLE4484G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Output Current: 25mA, 30mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V, 15V
Dropout Voltage-Max: 1.5V @ 25mA, 1.5V @ 30mA
Operating Supply Current: 550μA to 1mA
PSRR: 50dB (20Hz to 20kHz), 50dB (20Hz to 20kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 25mA, 30mA PG-SOT223-4
IC REG LINEAR 5V/15V SOT223-4 Product overview: TLE4484G from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4484G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V/15V SOT223-4
IC REG LINEAR 5V/15V SOT223-4
IC REG LINEAR 5V/15V SOT223-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1108679-TLE4484G | TLE4484G-ND | 776-TLE4484G | TLE4484G | TLE4484G | TLE4484G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4484G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 15V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; PG-SOT223-4 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |