Infineon Technologies AG 3.3V 5V TO252 Voltage Regulator IC TLE4476DATMA1

Description
IC REG LINEAR 3.3V/5V TO252-5-11 Product overview: TLE4476DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4476DATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V/5V TO252-5-11 Product overview: TLE4476DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4476DATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V TO252 Voltage Regulator IC
776-TLE4476DATMA1
3.3V 5V TO252 Voltage Regulator IC 776-TLE4476DATMA1
IC REG LINEAR 3.3V/5V TO252-5-11 Product overview: TLE4476DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4476DATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V/5V TO252-5-11 Product overview: TLE4476DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4476DATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4476DATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4476DATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4476DATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4476DATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4476DATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4476DATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4476DATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4476DATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4476DATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1038691-TLE4476DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1038691-TLE4476DATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1038691-TLE4476DATMA1
Win Source Part Number: 1038691-TLE4476DATMA 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 350mA, 430mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 13 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 3.3V, 5V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 170°C PSRR: 60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TLE4476DATMA1SP00036 2383; TLE 4476 D; TLE4476D; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4476DATMA1-ND,448 -TLE4476DATMA1TR,448 -TLE4476DATMA1CT,SP0 00362383,448-TLE4476 DATMA1DKR Base Product Number: TLE4476 Voltage Dropout (Max): -, 0.7V @ 330mA

Win Source Part Number: 1038691-TLE4476DATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 350mA, 430mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 13 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 3.3V, 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 170°C
PSRR: 60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TLE4476DATMA1SP000362383; TLE 4476 D; TLE4476D;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4476DATMA1-ND,448-TLE4476DATMA1TR,448-TLE4476DATMA1CT,SP000362383,448-TLE4476DATMA1DKR
Base Product Number: TLE4476
Voltage Dropout (Max): -, 0.7V @ 330mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4476DATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4476DATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4476DATMA1
IC REG LINEAR 3.3V/5V TO252-5-11

IC REG LINEAR 3.3V/5V TO252-5-11

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4476DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4476DATMA1
PMIC - Voltage Regulators - Linear TLE4476DATMA1
IC REG LINEAR 3.3V/5V TO252-5-11

IC REG LINEAR 3.3V/5V TO252-5-11

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4476DATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4476DATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4476DATMA1
IC REG LINEAR 3.3V/5V TO252-5-11

IC REG LINEAR 3.3V/5V TO252-5-11

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE4476DATMA1 448-TLE4476DATMA1CT-ND 1038691-TLE4476DATMA1 TLE4476DATMA1 TLE4476DATMA1 TLE4476DATMA1
Product Name 3.3V 5V TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; Tape & Reel DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 3.3 to 5 volts 3.3 to 5 volts 3.3 volts 3.3 volts
IOUT 0.3500 to 0.4300 amps 0.3500 to 0.4300 amps 0.3500 to 0.4300 amps 0.3500 to 0.4300 amps 0.3500 to 0.4300 amps
VIN 42 volts 42 volts 42 volts
Unlock Full Specs
to access all available technical data