Infineon Technologies AG Voltage Regulators - Linear TLE4476DATMA1

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4476D is a dual low-drop voltage regulator designed for automotive applications, providing two fixed output voltages: 3.3V at 350mA and 5.0V at 430mA. It features an enable input for the 5.0V output, allowing for flexible power management. The device operates over a wide input voltage range of up to 42V and includes reverse battery protection. It is equipped with multiple protection mechanisms, including short-circuit, overload, overvoltage (up to 65V for less than 400ms), and overtemperature protection. The TLE4476D is qualified for automotive use according to AEC-Q100 standards and operates within a temperature range of -40°C to +170°C. The product is packaged in a PG-TO252-5 (DPAK) format and is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The TLE4476D is a dual low-drop voltage regulator designed for automotive applications, providing two fixed output voltages: 3.3V at 350mA and 5.0V at 430mA. It features an enable input for the 5.0V output, allowing for flexible power management. The device operates over a wide input voltage range of up to 42V and includes reverse battery protection. It is equipped with multiple protection mechanisms, including short-circuit, overload, overvoltage (up to 65V for less than 400ms), and overtemperature protection. The TLE4476D is qualified for automotive use according to AEC-Q100 standards and operates within a temperature range of -40°C to +170°C. The product is packaged in a PG-TO252-5 (DPAK) format and is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLE4476DATMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE4476DATMA1
Voltage Regulators - Linear TLE4476DATMA1
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE4476DATMA1
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details