Manufacturer: Infineon Technologies
Win Source Part Number: 1108677-TLE4473GV55A
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Inhibit, Reset, Watchdog
Output Current: 190mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-DSO-12-6
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V, Tracking
Dropout Voltage-Max: 0.6V @ 100mA, 0.6V @ 200mA
Operating Supply Current: 200μA to 20mA
PSRR: 65dB (100Hz), 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 190mA, 300mA P-DSO-12-6
IC REG LIN 5V/TRACKING DSO12-6 Product overview: TLE4473GV55AUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV55AUMA1
IC REG LIN 5V/TRACKING DSO12-6
IC REG LIN 5V/TRACKING DSO12-6
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1108677-TLE4473GV55AUMA1 | TLE4473GV55-ND | 776-TLE4473GV55AUMA1 | TLE4473GV55AUMA1 | TLE4473GV55AUMA1 | TLE4473GV55AUMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4473GV55AUMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; P-DSO-12-6 | Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Inhibit, Reset, Watchdog | Input Overcurrent Protection | Inhibit, Reset, Watchdog |