IC REG LIN 5V/TRACKING DSO12-11
Linear Voltage Regulator IC Positive Fixed 2 Output 190mA, 300mA PG-DSO-12-11
IC REG LIN 5V/TRACKING DSO12-11
IC REG LIN 5V/TRACKING DSO12-11
IC REG LIN 5V/TRACKING DSO12-11
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN 5V/TRACKING DSO12-11
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 448-TLE4473GV552AUMA2DKR-ND | TLE4473GV552AUMA2 | 376-TLE4473GV552AUMA2 | TLE4473GV552AUMA2 | TLE4473GV552AUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN 5V/TRACKING DSO12-11 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | Other; 12-BSOP (0.295, 7.50mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Inhibit, Reset, Watchdog |