Infineon LDO Voltage Regulator
Infineon LDO Voltage Regulator
Infineon LDO Voltage Regulator
Win Source Part Number: 1099697-TLE4473GV552
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LP3996QSD-1833/NOPB;
Fake Threat In the Open Market: 57 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-TLE4473GV552AUM
IC REG LIN 5V/TRACKING DSO12-11 Product overview: TLE4473GV552AUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV552AUMA
Linear Voltage Regulator IC Positive Fixed 2 Output 190mA, 300mA PG-DSO-12-11
Linear Voltage Regulator IC Positive Fixed 2 Output 190mA, 300mA PG-DSO-12-11
Linear Voltage Regulator IC Positive Fixed 2 Output 190mA, 300mA PG-DSO-12-11
IC REG LIN 5V/TRACKING DSO12-11
IC REG LIN 5V/TRACKING DSO12-11
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2605891 | 1099697-TLE4473GV552AUMA1 | 776-TLE4473GV552AUMA1 | TLE4473GV552AUMA1TR-ND | TLE4473GV552AUMA1 | TLE4473GV552AUMA1 |
| Product Name | Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; PG-DSO-8 | Other; Bulk | Other; Tape & Reel (TR) | Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | ||
| Regulator Type | Standard | Standard | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1900 to 0.3000 amps | 0.1900 to 0.3000 amps | 0.1900 to 0.3000 amps | 0.1900 to 0.3000 amps |