Infineon Technologies AG 5V 0.3A 0.19A LDO Voltage Regulator IC TLE4473GV55

Description
IC REG LDO 5V 0.3A/0.19A 12DSO Product overview: TLE4473GV55 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, 0.19A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, 0.19A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4473GV55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.3A/0.19A 12DSO Product overview: TLE4473GV55 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, 0.19A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, 0.19A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4473GV55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.3A 0.19A LDO Voltage Regulator IC
699-TLE4473GV55
5V 0.3A 0.19A LDO Voltage Regulator IC 699-TLE4473GV55
IC REG LDO 5V 0.3A/0.19A 12DSO Product overview: TLE4473GV55 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, 0.19A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, 0.19A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4473GV55 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.3A/0.19A 12DSO Product overview: TLE4473GV55 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, 0.19A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, 0.19A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4473GV55 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4473GV55 - 217899-TLE4473GV55 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4473GV55
217899-TLE4473GV55
PMIC - PMIC - Voltage Regulators - Linear - TLE4473GV55 217899-TLE4473GV55
Manufacturer: Infineon Technologies Win Source Part Number: 217899-TLE4473GV55 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 200mA, 0.2V @ 100mA Number of Regulators: 2 Output Type: Fixed Control Features: Inhibit, Reset, Watchdog Output Current: 190mA, 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-12-6 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V, Tracking Dropout Voltage-Max: 0.6V @ 100mA, 0.6V @ 200mA Operating Supply Current: 200μA to 20mA PSRR: 65dB (100Hz), 65dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 217899-TLE4473GV55
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA, 0.2V @ 100mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Inhibit, Reset, Watchdog
Output Current: 190mA, 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-DSO-12-6
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V, Tracking
Dropout Voltage-Max: 0.6V @ 100mA, 0.6V @ 200mA
Operating Supply Current: 200μA to 20mA
PSRR: 65dB (100Hz), 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4473GV55 217899-TLE4473GV55
Product Name 5V 0.3A 0.19A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4473GV55
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; P-DSO-12-6
Output Voltage 5 volts 5 volts
IOUT 0.1900 to 0.3000 amps 0.1900 to 0.3000 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data