Infineon Technologies AG 3.3V 5V Voltage Regulator IC TLE4473GV53AUMA2

Description
IC REG LINEAR 3.3V/5V DSO12-6 Product overview: TLE4473GV53AUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV53AUMA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V/5V DSO12-6 Product overview: TLE4473GV53AUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV53AUMA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V Voltage Regulator IC
776-TLE4473GV53AUMA2
3.3V 5V Voltage Regulator IC 776-TLE4473GV53AUMA2
IC REG LINEAR 3.3V/5V DSO12-6 Product overview: TLE4473GV53AUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV53AUMA2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V/5V DSO12-6 Product overview: TLE4473GV53AUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV53AUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4473GV53AUMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4473GV53AUMA2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4473GV53AUMA2TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4473GV53AUMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4473GV53AUMA2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4473GV53AUMA2CT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4473GV53AUMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4473GV53AUMA2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4473GV53AUMA2DKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323678-TLE4473GV53AUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323678-TLE4473GV53AUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323678-TLE4473GV53AUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1323678-TLE4473GV53A UMA2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 300mA, 180mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 20 mA Control Features: Inhibit, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 3.3V, 5V Supplier Device Package: P-DSO-12-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad PSRR: 65dB (100Hz), 65dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit, Transient Voltage ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 265 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-TLE4473GV53AUMA2 CT,448-TLE4473GV53AU MA2DKR,SP001184654,T LE4473GV53AUMA2-ND,4 48-TLE4473GV53AUMA2T R Base Product Number: TLE4473 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): -, 0.6V @ 100mA

Manufacturer: Infineon Technologies
Win Source Part Number: 1323678-TLE4473GV53AUMA2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 300mA, 180mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 20 mA
Control Features: Inhibit, Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 3.3V, 5V
Supplier Device Package: P-DSO-12-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad
PSRR: 65dB (100Hz), 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 265 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TLE4473GV53AUMA2CT,448-TLE4473GV53AUMA2DKR,SP001184654,TLE4473GV53AUMA2-ND,448-TLE4473GV53AUMA2TR
Base Product Number: TLE4473
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): -, 0.6V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4473GV53AUMA2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4473GV53AUMA2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4473GV53AUMA2
IC REG LINEAR 3.3V/5V DSO12-6

IC REG LINEAR 3.3V/5V DSO12-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4473GV53AUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4473GV53AUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4473GV53AUMA2
IC REG LINEAR 3.3V/5V DSO12-6

IC REG LINEAR 3.3V/5V DSO12-6

Supplier's Site
LDO Regulator Pos 3.3V/5V 0.3A/0.18A 12-Pin DSO T/R - 376-TLE4473GV53AUMA2 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V/5V 0.3A/0.18A 12-Pin DSO T/R
376-TLE4473GV53AUMA2
LDO Regulator Pos 3.3V/5V 0.3A/0.18A 12-Pin DSO T/R 376-TLE4473GV53AUMA2
LDO Regulator Pos 3.3V/5V 0.3A/0.18A 12-Pin DSO T/R

LDO Regulator Pos 3.3V/5V 0.3A/0.18A 12-Pin DSO T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4473GV53AUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4473GV53AUMA2
PMIC - Voltage Regulators - Linear TLE4473GV53AUMA2
IC REG LINEAR 3.3V/5V DSO12-6

IC REG LINEAR 3.3V/5V DSO12-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE4473GV53AUMA2 448-TLE4473GV53AUMA2TR-ND 1323678-TLE4473GV53AUMA2 TLE4473GV53AUMA2 TLE4473GV53AUMA2 376-TLE4473GV53AUMA2 TLE4473GV53AUMA2
Product Name 3.3V 5V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3.3V/5V 0.3A/0.18A 12-Pin DSO T/R PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" Other; 12-BSOP (0.295", 7.50mm Width) Exposed Pad Other; 12-BSOP (0.295", 7.50mm Width) Exposed Pad Other; 12-BSOP (0.295, 7.50mm Width) Exposed Pad
Output Voltage 3.3 to 5 volts 3.3 to 5 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1800 to 0.3000 amps 0.1800 to 0.3000 amps 0.3000 to 0.1800 amps 0.3000 to 0.1800 amps 0.1800 amps 0.3000 to 0.1800 amps
VIN 42 volts 42 volts 42 volts
Unlock Full Specs
to access all available technical data