Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6
IC REG LINEAR 3.3V/5V DSO12-6 Product overview: TLE4473GV53AUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4473GV53AUMA1
Manufacturer: Infineon Technologies
Win Source Part Number: 1108678-TLE4473GV53A
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Inhibit, Reset, Watchdog
Output Current: 300mA, 180mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-DSO-12-6
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Operating Supply Current: 265μA to 20mA
PSRR: 65dB (100Hz), 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V/5V DSO12-6
IC REG LINEAR 3.3V/5V DSO12-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLE4473GV53AUMA1TR-ND | 776-TLE4473GV53AUMA1 | 1108678-TLE4473GV53AUMA1 | TLE4473GV53AUMA1 | TLE4473GV53AUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4473GV53AUMA1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; P-DSO-12-6 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Inhibit, Reset, Watchdog | Inhibit, Reset, Watchdog |