Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6
IC REG LINEAR 2.6V/5V DSO12-6
IC REG LINEAR 2.6V/5V DSO12-6
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 180mA P-DSO-12-6
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4473GV52CT-ND | 376-TLE4473G V52 | TLE4473G V52 | TLE4473G V52 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 2.6V/5V DSO12-6 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | Other; 12-BSOP (0.295, 7.50mm Width) Exposed Pad | Other; 12-BSOP (0.295\", 7.50mm Width) Exposed Pad | |
| Special Features | Input Overcurrent Protection | Inhibit, Reset, Watchdog |