Manufacturer: Infineon Technologies
Win Source Part Number: 1323737-TLE4471GAUMA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Current - Output: 450mA, 50mA, 100mA
Number of Regulators: 3
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V, Tracking
Supplier Device Package: PG-DSO-20-12
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 20-PowerSOIC (0.433", 11.00mm Width)
PSRR: 30dB (20Hz ~ 20kHz), 30dB (20hz ~ 20kHz), 30dB (20Hz ~ 20kHz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 1.8 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE4471GAUMA1TR,TLE4
Base Product Number: TLE4471
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
IC REG LINEAR POS ADJ DSO20-12 Product overview: TLE4471GAUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4471GAUMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 3 Output 450mA, 50mA, 100mA PG-DSO-20-12
Linear Voltage Regulator IC Positive Adjustable (Fixed) 3 Output 450mA, 50mA, 100mA PG-DSO-20-12
Linear Voltage Regulator IC Positive Adjustable (Fixed) 3 Output 450mA, 50mA, 100mA PG-DSO-20-12
IC REG LINEAR POS ADJ DSO20-12
IC REG LINEAR POS ADJ DSO20-12
IC REG LINEAR POS ADJ DSO20-12
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1323737-TLE4471GAUMA1 | 776-TLE4471GAUMA1 | TLE4471GAUMA1TR-ND | TLE4471GAUMA1 | TLE4471GAUMA1 | TLE4471GAUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | SO-20; SOIC; Other; 20-PowerSOIC (0.433", 11.00mm Width) | Other; Tape & Reel (TR) | SOIC; Other; "20-PowerSOIC (0.433"", 11.00mm Width)" | Other; 20-PowerSOIC (0.433", 11.00mm Width) | ||
| Special Features | Reverse Voltage Protection; Enable, Reset, Watchdog | Reverse Voltage Protection | Enable, Reset, Watchdog |