IC REG LINEAR POS ADJ 14DSO Product overview: TLE4470GXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4470GXUMA2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 100mA, 250mA PG-DSO-14
IC REG LINEAR POS ADJ 14DSO
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR POS ADJ 14DSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE4470GXUMA2 | 448-TLE4470GXUMA2TR-ND | TLE4470GXUMA2 | TLE4470GXUMA2 | TLE4470GXUMA2 |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | |||
| Output Voltage | 5 volts | 5 to 20 volts | 5 volts | ||
| IOUT | 0.1000 to 0.2500 amps | 0.1000 to 0.2500 amps | 0.1000 to 0.2500 amps | 0.1000 to 0.2500 amps | |
| VIN | 45 volts | 45 volts |