Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4470GSXUMA1

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 180mA, 350mA PG-DSO-14
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 180mA, 350mA PG-DSO-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4470GSXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4470GSXUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4470GSXUMA1TR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 180mA, 350mA PG-DSO-14

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 180mA, 350mA PG-DSO-14

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TLE4470GSXUMA1
Voltage Regulator IC 776-TLE4470GSXUMA1
IC REG LINEAR POS ADJ 14DSO Product overview: TLE4470GSXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4470GSXUMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 14DSO Product overview: TLE4470GSXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4470GSXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4470GSXUMA1 - 108018-TLE4470GSXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4470GSXUMA1
108018-TLE4470GSXUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4470GSXUMA1 108018-TLE4470GSXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 108018-TLE4470GSXUMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA, 0.3V @ 200mA Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable, Reset Output Current: 180mA, 350mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V, (5V), Tracking Dropout Voltage-Max: 0.5V @ 100mA, 0.6V @ 200mA Operating Supply Current: 500μA to 15mA PSRR: 60dB (20Hz to 20kHz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108018-TLE4470GSXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA, 0.3V @ 200mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 180mA, 350mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V, (5V), Tracking
Dropout Voltage-Max: 0.5V @ 100mA, 0.6V @ 200mA
Operating Supply Current: 500μA to 15mA
PSRR: 60dB (20Hz to 20kHz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLE4470GSXUMA1 - Rochester Electronics
Newburyport, MA, United States
TLE4470 - Linear Voltage Regulator

TLE4470 - Linear Voltage Regulator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4470GSXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4470GSXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4470GSXUMA1
IC REG LINEAR POS ADJ 14DSO

IC REG LINEAR POS ADJ 14DSO

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4470GSXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4470GSXUMA1
PMIC - Voltage Regulators - Linear TLE4470GSXUMA1
IC REG LINEAR POS ADJ 14DSO

IC REG LINEAR POS ADJ 14DSO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4470GSXUMA1TR-ND 776-TLE4470GSXUMA1 108018-TLE4470GSXUMA1 TLE4470GSXUMA1 TLE4470GSXUMA1 TLE4470GSXUMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4470GSXUMA1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SO-14; Other; PG-DSO-14 Other; DSO14
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Reset Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444539 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details