Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 180mA, 350mA PG-DSO-20-6
IC REG LINEAR POS ADJ DSO20 Product overview: TLE4470G from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4470G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ DSO20
IC REG LINEAR POS ADJ DSO20
IC REG LINEAR POS ADJ DSO20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4470GTR-ND | 776-TLE4470G | TLE4470G | TLE4470G | TLE4470G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Special Features | Input Overcurrent Protection | Enable, Reset |