Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - TLE4305G TLE4305G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052190-TLE4305G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: 8-DSO Supply Voltage - Operating: 8 V to 42 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052190-TLE4305G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: 8-DSO Supply Voltage - Operating: 8 V to 42 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TLE4305G - 052190-TLE4305G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TLE4305G
052190-TLE4305G
PMIC - PMIC - Power Supply Controllers, Monitors - TLE4305G 052190-TLE4305G
Manufacturer: Infineon Technologies Win Source Part Number: 052190-TLE4305G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: 8-DSO Supply Voltage - Operating: 8 V to 42 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052190-TLE4305G
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-DSO
Supply Voltage - Operating: 8 V to 42 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 052190-TLE4305G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TLE4305G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details