Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
Linear Voltage Regulator
OPTIREG LINEAR PG-DSO-14
OPTIREG LINEAR PG-DSO-14
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE4299GMV33XUMA2TR-ND | TLE4299GMV33XUMA2 | TLE4299GMV33XUMA2 | TLE4299GMV33XUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; DSO14 | SO-14 | |
| Special Features | Input Overcurrent Protection |