Manufacturer: Infineon Technologies
Win Source Part Number: 111735-TLE4299GMV33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit, Reset
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 105μA to 2mA
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LIN 3.3V 150MA DSO14-30 Product overview: TLE4299GMV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4299GMV33XUMA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14-30
IC REG LIN 3.3V 150MA DSO14-30
IC REG LIN 3.3V 150MA DSO14-30
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 111735-TLE4299GMV33XUMA1 | 776-TLE4299GMV33XUMA1 | TLE4299GMV33XUMA1TR-ND | TLE4299GMV33XUMA1 | TLE4299GMV33XUMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4299GMV33XUMA1 | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SO-14; Other; PG-DSO-14 | Other; Tape & Reel (TR) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | ||
| Life Cycle Stage | Maturity; Active |