IC REG LINEAR FIXED POS LDO REG Product overview: TLE4299GMV33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299GMV33 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1269513-TLE4299GMV33
Manufacturer Homepage: www.infineon.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TLE4299 - Fixed Positive LDO Regulator, 3.3V
IC REG LINEAR FIXED POS LDO REG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TLE4299GMV33 | 1269513-TLE4299GMV33 | TLE4299GMV33 | TLE4299GMV33 |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4299GMV33 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; Bulk | Other; SOP14 | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps |