Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4299GMNTMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA P-DSO-14-8
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA P-DSO-14-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4299GMNTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4299GMNTMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4299GMNTMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA P-DSO-14-8

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA P-DSO-14-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4299GMNTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4299GMNTMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4299GMNTMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA P-DSO-14-8

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA P-DSO-14-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4299GMNTMA1 - 107147-TLE4299GMNTMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4299GMNTMA1
107147-TLE4299GMNTMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4299GMNTMA1 107147-TLE4299GMNTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 107147-TLE4299GMNTMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit, Reset Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-14 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 105μA to 2mA PSRR: 66dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107147-TLE4299GMNTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit, Reset
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 105μA to 2mA
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-TLE4299GMNTMA1
5V 150MA Voltage Regulator IC 776-TLE4299GMNTMA1
IC REG LINEAR 5V 150MA DSO14 Product overview: TLE4299GMNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4299GMNTMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA DSO14 Product overview: TLE4299GMNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4299GMNTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4299GMNTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4299GMNTMA1
PMIC - Voltage Regulators - Linear TLE4299GMNTMA1
IC REG LINEAR 5V 150MA DSO14

IC REG LINEAR 5V 150MA DSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4299GMNTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4299GMNTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4299GMNTMA1
IC REG LINEAR 5V 150MA DSO14

IC REG LINEAR 5V 150MA DSO14

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE4299GMNTMA1CT-ND 107147-TLE4299GMNTMA1 776-TLE4299GMNTMA1 TLE4299GMNTMA1 TLE4299GMNTMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE4299GMNTMA1 5V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SO-14; Other; PG-DSO-14 Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Inhibit, Reset Inhibit, Reset
Unlock Full Specs
to access all available technical data