Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4299G TLE4299G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269511-TLE4299G Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): NCV4269APD50G; TLE 4279 G; TLE4269GGEG; TLE 4299 G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269511-TLE4299G Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): NCV4269APD50G; TLE 4279 G; TLE4269GGEG; TLE 4299 G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4299G - 1269511-TLE4299G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4299G
1269511-TLE4299G
PMIC - PMIC - Voltage Regulators - Linear - TLE4299G 1269511-TLE4299G
Manufacturer: Infineon Technologies Win Source Part Number: 1269511-TLE4299G Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): NCV4269APD50G; TLE 4279 G; TLE4269GGEG; TLE 4299 G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1269511-TLE4299G
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): NCV4269APD50G; TLE 4279 G; TLE4269GGEG; TLE 4299 G;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
 - TLE4299G - Rochester Electronics
Newburyport, MA, United States
Linear Voltage Regulator

Linear Voltage Regulator

Supplier's Site Datasheet
Singapore, Singapore
5V 0.15A LDO Voltage Regulator IC
699-TLE4299G
5V 0.15A LDO Voltage Regulator IC 699-TLE4299G
LDO Regulator Pos 5V 0.15A 8-Pin DSO Product overview: TLE4299G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299G can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 0.15A 8-Pin DSO Product overview: TLE4299G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO8, PLASTIC, SO-8 - 9152-TLE4299G - Utmel Electronic Limited
Hong Kong, China
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO8, PLASTIC, SO-8
9152-TLE4299G
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO8, PLASTIC, SO-8 9152-TLE4299G
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO8, PLASTIC, SO-8

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO8, PLASTIC, SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1269511-TLE4299G TLE4299G 699-TLE4299G 9152-TLE4299G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4299G 5V 0.15A LDO Voltage Regulator IC Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO8, PLASTIC, SO-8
Package Type Other; SOP8
Life Cycle Stage Obsolete
Output Voltage Type Fixed
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444546 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details