Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
IC REG LINEAR 5V 150MA DSO14
IC REG LINEAR 5V 150MA DSO14
| Rochester Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE42994GMXUMA3 | 448-TLE42994GMXUMA3TR-ND | 2238558 | TLE42994GMXUMA3 | TLE42994GMXUMA3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PG-DSO-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; DSO | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset |