IC REG LINEAR 5V 150MA DSO14 Product overview: TLE42994GMXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42994GMXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 763600-TLE42994GMXUM
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: TLE42994
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA ~ 2mA
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: PG-DSO-14
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): LM9076BMAX-5.0 HALF; LM9076BMAX-5.0; NCV4299AD250R2G; ;
Introduction Date: May 19, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
IC REG LINEAR 5V 150MA DSO14
IC REG LINEAR 5V 150MA DSO14
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42994GMXUMA1 | 763600-TLE42994GMXUMA1 | TLE42994GMXUMA1TR-ND | TLE42994GMXUMA1 | TLE42994GMXUMA1 |
| Product Name | 5V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE42994GMXUMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SO-14; SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 45 volts | 45 volts |