Fixed Positive LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
IC REG LINEAR 3.3V 150MA DSO14
IC REG LINEAR 3.3V 150MA DSO14
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLE42994GMV33XUMA3 | TLE42994GMV33XUMA3-ND | TLE42994GMV33XUMA3 | TLE42994GMV33XUMA3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset |