Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE42994EXUMA1 TLE42994EXUMA1

Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE42994EXUMA1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE42994EXUMA1 - 1108673-TLE42994EXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE42994EXUMA1
1108673-TLE42994EXUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE42994EXUMA1 1108673-TLE42994EXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108673-TLE42994EXUM A1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 1μA to 2mA PSRR: 66dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108673-TLE42994EXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SSOP-14-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 1μA to 2mA
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V 150MA SSOP Voltage Regulator IC
776-TLE42994EXUMA1
5V 150MA SSOP Voltage Regulator IC 776-TLE42994EXUMA1
IC REG LINEAR 5V 150MA SSOP-14-2 Product overview: TLE42994EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42994EXUMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA SSOP-14-2 Product overview: TLE42994EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42994EXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42994EXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42994EXUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42994EXUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42994EXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42994EXUMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42994EXUMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42994EXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42994EXUMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42994EXUMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE42994EXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE42994EXUMA1
PMIC - Voltage Regulators - Linear TLE42994EXUMA1
IC REG LINEAR 5V 150MA SSOP-14-2

IC REG LINEAR 5V 150MA SSOP-14-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE42994EXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE42994EXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE42994EXUMA1
IC REG LINEAR 5V 150MA SSOP-14-2

IC REG LINEAR 5V 150MA SSOP-14-2

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42994EXUMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42994EXUMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42994EXUMA1
IC REG LINEAR 5V 150MA SSOP-14-2

IC REG LINEAR 5V 150MA SSOP-14-2

Supplier's Site Datasheet
IC REG LDO 5V 0.15A 14SSOP - 376-TLE42994EXUMA1 - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 5V 0.15A 14SSOP
376-TLE42994EXUMA1
IC REG LDO 5V 0.15A 14SSOP 376-TLE42994EXUMA1
IC REG LDO 5V 0.15A 14SSOP

IC REG LDO 5V 0.15A 14SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE42994EXUMA1 1108673-TLE42994EXUMA1 776-TLE42994EXUMA1 TLE42994EXUMA1TR-ND TLE42994EXUMA1 TLE42994EXUMA1 TLE42994EXUMA1 376-TLE42994EXUMA1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE42994EXUMA1 5V 150MA SSOP Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LDO 5V 0.15A 14SSOP
Package Type SSOP; Other; PG-SSOP-14 SSOP; Other; PG-SSOP-14-EP Other; Tape & Reel (TR) Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" SSOP SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444546 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 8 volts
View Details